EN
  • EN
  • DE

PE-53604

Part No PE-53604
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 58.1UH 1.3A 290MOHM SM / 58.1 µH Unshielded Toroidal Inductor 1.3 A 290mOhm Max Nonstandard
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Pulse Electronics
Packaging Bulk
Product Status Obsolete
Type Toroidal
Inductance 58.1 µH
Current Rating (Amps) 1.3 A
Shielding Unshielded
DC Resistance (DCR) 290mOhm Max
Temperature Range - Operating -40°C ~ 130°C
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.570" L x 0.565" W (14.48mm x 14.35mm)
Height - Seated (Max) 0.360" (9.14mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 553-1146,PE53604
Standard Package 30
Win Source Part Number 1327662-PE-53604
Ultra Librarian 3D Model Ultra Librarian PE-53604 CAD Model

Description

The PE-53604 is a surface mount Ethernet pulse transformer manufactured by Pulse Electronics. It is designed for use in 10/100Base-T Ethernet applications. This transformer provides electrical isolation and common mode noise rejection, which is essential for reliable data transmission over Ethernet networks.

Applications:

  • 10/100Base-T Ethernet interfaces
  • Network interface cards (NICs)
  • Embedded Ethernet devices
  • Routers and switches
  • Industrial Ethernet equipment

Features:

  • Supports 10/100Base-T Ethernet
  • Surface Mount Package
  • Isolation Voltage: Typically 1500 Vrms
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant

Benefits:

  • Electrical Isolation: Provides isolation between the Ethernet PHY and the network cable, protecting sensitive circuitry from voltage surges and transients.
  • Common Mode Noise Rejection: Reduces common mode noise, improving signal integrity and reducing bit error rates.
  • Compact Size: Surface mount package saves board space.
  • Reliable Performance: Designed for robust performance in industrial and commercial environments.
  • RoHS Compliance: Meets environmental regulations for lead-free manufacturing.

The PE-53604 pulse transformer is constructed with high-quality magnetic materials and windings. The surface mount package is designed for automated assembly and provides reliable solder joints. It is a key component in Ethernet interfaces, ensuring reliable and robust data transmission. Consult the datasheet for detailed electrical specifications, including insertion loss, return loss, and other performance parameters.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess