EN
  • EN
  • DE

PE-53700T

Part No PE-53700T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271983-PE-53700T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-53700T CAD Model

Description

The PE-53700T is a high-performance, surface mount Ethernet transformer designed for use in a variety of networking applications. Manufactured by Pulse Electronics, this transformer provides excellent electrical isolation and signal integrity, ensuring reliable data transmission in demanding environments. It is engineered to meet or exceed industry standards for safety and performance.

Applications

  • 10/100/1000Base-T Ethernet networks
  • Power over Ethernet (PoE) applications
  • Network interface cards (NICs)
  • Motherboard LAN sections
  • Industrial Ethernet switches
  • Routers and switches

Features

  • Surface mount packaging for automated assembly
  • Designed to meet IEEE 802.3 standards
  • High isolation voltage for safety and reliability
  • Optimized for Gigabit Ethernet applications
  • Compact size for space-constrained designs
  • RoHS compliant

Benefits

  • Improved signal integrity: The PE-53700T minimizes signal distortion and loss, resulting in cleaner and more reliable data transmission.
  • Enhanced safety: High isolation voltage protects connected devices and personnel from electrical hazards.
  • Reduced EMI: The transformer helps to suppress electromagnetic interference, ensuring compliance with regulatory requirements.
  • Simplified assembly: Surface mount packaging facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Increased reliability: Robust design and construction ensure long-term performance in demanding environments.
  • Compliance: Meets industry standards such as IEEE 802.3, ensuring interoperability and compliance with regulatory requirements.

Additional Details

The PE-53700T Ethernet transformer features a turns ratio specifically designed for impedance matching between Ethernet PHY transceivers and the network cable. It offers excellent common mode rejection, further enhancing signal integrity. The operating temperature range and mechanical robustness are suitable for industrial and commercial applications. Detailed specifications, including inductance, leakage inductance, and DCR, are available in the product datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess