EN
  • EN
  • DE

PE-65427NL

Part No PE-65427NL
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 346458-PE-65427NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65427NL CAD Model

Description

The PE-65427NL is an Ethernet transformer module manufactured by Pulse Electronics. It's designed for various Ethernet applications, providing electrical isolation and impedance matching for reliable data transmission. This component is crucial for protecting sensitive circuitry from voltage surges and ensuring signal integrity in networking devices.

Applications

  • 10/100/1000 Base-T Ethernet
  • LAN/WAN Interfaces
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Industrial Ethernet Applications

Features

  • Designed for 10/100/1000 Base-T Ethernet applications
  • Compliant with IEEE 802.3 standards
  • Provides galvanic isolation between the Ethernet PHY and the cable side
  • Optimized for low common mode emissions to minimize EMI
  • Available in surface mount packages for automated assembly
  • Wide operating temperature range for industrial environments
  • RoHS Compliant

Benefits

  • Improved Signal Integrity: The PE-65427NL ensures optimal signal transmission, reducing signal degradation and improving overall network performance.
  • Robust Electrical Isolation: This transformer provides robust electrical isolation, protecting sensitive circuitry from voltage surges and electrical noise.
  • Compliance with Industry Standards: Meeting IEEE 802.3 standards guarantees compatibility with a wide range of Ethernet devices and networks.
  • Ease of Integration: The surface mount package simplifies the assembly process, reducing manufacturing costs and improving production efficiency.
  • Reduced EMI: Optimized design minimizes electromagnetic interference (EMI), ensuring compliance with regulatory requirements and improving system reliability.
  • Industrial Grade Performance: Designed for reliable operation in harsh industrial environments with extended temperature range.

Additional Details

The PE-65427NL features a turns ratio optimized for impedance matching between the Ethernet PHY and the Ethernet cable. The specific inductance and leakage inductance values are carefully controlled to ensure optimal performance. The package is designed for surface mount reflow soldering, which allows for automated assembly and consistent performance. It is built to withstand standard reflow soldering temperatures. This transformer also offers excellent common mode rejection, helping to reduce noise and improve signal quality. Designed for extended temperature ranges, making it suitable for industrial and outdoor applications. This part also usually incorporates reinforced insulation for increased safety and reliability. Detailed specifications, including inductance, DCR, and isolation voltage, are available in the product datasheet. Often utilized in applications where network reliability and stability are paramount.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2157 $64.5099
16+ $7.5618 $120.9888
24+ $7.3250 $175.8000
33+ $7.0894 $233.9502
43+ $6.8526 $294.6618
57+ $6.1446 $350.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess