EN
  • EN
  • DE

PE-68857

Part No PE-68857
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 346591-PE-68857
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68857 CAD Model

Description

The PE-68857 is a discrete LAN transformer module from Pulse Electronics, designed for Ethernet applications. It provides electrical isolation and common mode noise rejection, essential for reliable data transmission in networked environments. This component is engineered for performance and durability, meeting the demands of various Ethernet implementations.

Applications

  • 10/100 Base-T Ethernet
  • Network Interface Cards (NICs)
  • Routers
  • Switches
  • Embedded Networking Devices

Features

  • Designed for 10/100 Base-T Ethernet applications
  • Excellent common mode noise rejection
  • High isolation voltage
  • Compact design
  • RoHS Compliant

Benefits

  • Reliable Data Transmission: The PE-68857 ensures the integrity of data signals, reducing the risk of errors and improving network performance.
  • Enhanced System Protection: High isolation voltage safeguards connected devices from voltage surges and ground loops, increasing system stability.
  • Reduced Noise: Common mode noise rejection minimizes interference, leading to cleaner signals and improved data accuracy.
  • Easy Integration: Its compact design allows for easy placement on printed circuit boards, even in space-constrained applications.

Additional Details

The PE-68857 provides necessary impedance matching for Ethernet PHY transceivers. The transformer's construction includes a robust core material and winding configuration optimized for signal transmission. The component's electrical characteristics, such as insertion loss, return loss, and isolation voltage, are carefully specified to ensure compliance with Ethernet standards and reliable operation. Its design also contributes to minimizing electromagnetic interference (EMI), which is critical in sensitive electronic environments.

This component is an essential element in isolating the Ethernet PHY chip from the network cable. This isolation prevents ground loops and provides protection against voltage transients. The PE-68857's reliable performance and compact size make it suitable for use in a variety of networking applications, from simple home routers to sophisticated industrial control systems.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess