EN
  • EN
  • DE

T5008T

Part No T5008T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195660-T5008T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5008T CAD Model

Description

The Pulse T5008T is a common mode choke designed for filtering noise in electronic circuits. This surface-mount component, made by Pulse Electronics, effectively suppresses unwanted common-mode currents while allowing differential signals to pass through unhindered.

Applications

  • Power supply noise filtering
  • USB interface noise reduction
  • Ethernet line noise suppression
  • Data line filtering for improved signal integrity
  • Noise suppression in consumer electronics

Features

  • Surface Mount Technology (SMT) for automated assembly
  • Compact design for space-constrained applications
  • High common mode impedance for effective noise attenuation
  • Low differential mode impedance to preserve signal integrity
  • High temperature stability for reliable performance
  • Compliant with RoHS environmental standards

Benefits

  • Improves signal quality by reducing common mode noise
  • Enhances electromagnetic compatibility (EMC) performance
  • Minimizes interference within electronic systems
  • Increases reliability and longevity of electronic devices
  • Streamlines PCB design and manufacturing processes
  • Suitable for high-density circuit boards

Additional Details

The T5008T typically utilizes a ferrite core, known for its high permeability and effective suppression of high-frequency noise. Key specifications often include inductance, DC resistance (DCR), and rated current. Refer to the manufacturer's datasheet for precise electrical characteristics. Common mode chokes like the T5008T are essential in preventing noise from entering or exiting a system, ensuring compliance with regulatory requirements and maintaining optimal performance. It's specifically designed to attenuate noise that is common to both signal lines, while preserving the intended differential signal. Its small form factor and surface mount design make it ideal for use in modern, compact electronic devices. The device effectively mitigates noise generated by power supplies, microprocessors, and high-speed data transmission, leading to more stable and reliable electronic products.

You May Also Be Interested in

Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess