EN
  • EN
  • DE

T5034NL

Part No T5034NL
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE ISDN-S 1CT:2CT/1CT:2CT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 30mH
Mounting Style SMD
Parts Dimension 1.170" L x 0.500" W (29.72mm x 12.70mm)
Height - Seated (Maximum) 0.326" (8.28mm)
Weight 0.25 oz (7.12 g)
Manufacturer Pack Quantity 15
MSL Level 4 (72 Hours)
Win Source Part Number 727423-T5034NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5034NL CAD Model

Description

The T5034NL is a surface-mount Ethernet transformer module manufactured by Pulse Electronics. It's designed to provide electrical isolation and impedance matching for Ethernet communication interfaces, ensuring reliable data transmission and protecting sensitive circuitry from voltage transients.

Applications:

  • Ethernet network interfaces
  • LAN cards
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features:

  • Compliant with IEEE 802.3 standards
  • Surface mount design
  • High isolation voltage
  • Low common mode noise
  • Compact size
  • RoHS compliant

Benefits:

  • Provides electrical isolation between the Ethernet PHY and the network
  • Ensures reliable data transmission by impedance matching
  • Protects sensitive circuitry from voltage transients and common-mode noise
  • Reduces board space with a compact surface mount design
  • Complies with industry standards for interoperability

Additional Details:

The T5034NL Ethernet transformer is designed to meet the requirements of IEEE 802.3 standards for Ethernet communication. It provides galvanic isolation, typically several kilovolts, to protect the Ethernet PHY (Physical Layer) from voltage surges and ground loops on the network side. This isolation also prevents common-mode noise from interfering with data transmission. The transformer also provides impedance matching between the PHY and the Ethernet cable, ensuring optimal signal transfer and minimizing signal reflections. The surface mount design allows for automated assembly and efficient use of board space. The compact size of the module makes it suitable for space-constrained applications. The T5034NL operates over an extended temperature range to withstand harsh environmental conditions. It supports data rates up to 100 Mbps (Fast Ethernet). Pulse Electronics provides detailed specifications, including turns ratio, insertion loss, return loss, and other performance parameters, in the product datasheet. This Ethernet transformer is commonly used in a wide range of networking devices and embedded systems to ensure reliable and safe Ethernet communication.

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess