EN
  • EN
  • DE
  • IT

W3435B0100

Part No W3435B0100
Manufacturer Pulse
Catalog RF Antennas
Description ANTENNA ASSEMBLY 6GHZ 100MM IPEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 788.5MHz, 2.2GHz
Frequency Range 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz
Antenna Type PCB Trace
Number of Bands 2
Return Loss -5dB
Gain 0dBi, 2.5dBi
Power - Max 3 W
Features Cable - 100mm
Termination I-PEX MHF
Mounting Type Adhesive
Height (Max) 0.079" (2.00mm)
Applications 3G, 4G, 5G
Ultra Librarian 3D Model Ultra Librarian W3435B0100 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
ANTENNA PATCH ANMW BOB-C 2525 GN
Need more? Email Us
Taiyo Yuden
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.7331
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD
Lowest to $1.5071
Antenova
AMIA ANTENNA CELLULAR SMD
Lowest to $3.3892
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ MOLDED SLD
Lowest to $1.7125
Antenova
RF ANT 1.575GHZ PCB TRACE SLD
Lowest to $2.4524
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Lowest to $1.4945
Pulse
ANTENNA 802.11B LNG BLUTOOTH SMD
Lowest to $0.3687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess