EN
  • EN
  • DE

HYB18H512321B2F-14

Part No HYB18H512321B2F-14
Manufacturer Qimonda
Catalog DDR
Description GDDR3 16Mx32 TFBGA 136 700MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943899-HYB18H512321B2F-14
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18H512321B2F-14 CAD Model

Description

The HYB18H512321B2F-14 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Qimonda. This memory chip is designed for high-performance applications demanding significant bandwidth and low power consumption. The '512' likely refers to a density of 512Mb (Megabits), the '32' indicates a 32-bit data width and '-14' likely refers to the speed grade (e.g., 1428 MHz equivalent data rate in an MT/s - MegaTransfers per second). These chips are often found on memory modules used in computers, servers, and other high-performance electronic devices.

Applications:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment

Features:

  • 512Mb DDR3 SDRAM
  • Data width: 32 bits
  • High Bandwidth DDR3 Architecture
  • Operating Speed: Likely up to 1428 MHz (estimated from -14 suffix; confirm with datasheet)
  • 8 Internal Banks for Concurrent Operations
  • Write Latency = Read Latency - 2
  • Asynchronous Reset
  • On-Die Termination (ODT)
  • Dynamic On-Die Termination (optional)

Benefits:

  • Increased Memory Bandwidth compared to DDR2
  • Lower Power Consumption than DDR2
  • Improved System Performance for demanding applications
  • Enhanced data transfer rates leading to faster application loading and execution.
  • Reliable data storage and retrieval

Additional Details:

The HYB18H512321B2F-14 is designed to operate at a lower voltage (typically 1.5V) than DDR2, resulting in reduced power consumption and heat generation. This is a key advantage for mobile devices and energy-efficient computing systems. The chip features 8 internal banks, allowing for concurrent operations and improved memory utilization. The write latency being two cycles less than the read latency optimizes write performance. On-Die Termination (ODT) improves signal integrity at high speeds by reducing reflections. Dynamic ODT, if supported, allows for further optimization of signal integrity based on system conditions.

DDR3 utilizes a burst length of 8, meaning it prefetches 8 data units in a single burst operation. The asynchronous reset feature allows for a quick and reliable reset of the memory device. The specific timings and operating characteristics of the HYB18H512321B2F-14 (such as CAS Latency, tRCD, tRP) depend on the exact speed grade and the manufacturer's specifications, which can be found in the device's datasheet. Proper implementation of termination, decoupling capacitors, and layout techniques is essential for achieving optimal performance and signal integrity when using DDR3 SDRAM.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess