EN
  • EN
  • DE

HYB18M256160CF-7.5

Part No HYB18M256160CF-7.5
Manufacturer Qimonda
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825302-HYB18M256160CF-7.5
Ultra Librarian 3D Model Ultra Librarian HYB18M256160CF-7.5 CAD Model

Description

The HYB18M256160CF-7.5 is a 256Mb DDR2 SDRAM memory module manufactured by Qimonda. It's designed to provide high-speed data access for a variety of computing and embedded applications. This module offers a balance of performance and capacity suitable for systems requiring efficient memory operation.

Applications:

  • Desktop PCs: As main memory for improved application performance and multitasking.
  • Laptop Computers: Providing memory for portable computing devices.
  • Graphics Cards: Supporting graphics processing by storing textures and frame buffer data.
  • Servers: Used in server systems to handle multiple concurrent operations and data processing.
  • Embedded Systems: Found in networking devices, industrial control systems, and other embedded applications requiring high-speed memory.

Features:

  • 256Mb Capacity: Provides ample memory space for various applications.
  • DDR2 SDRAM Technology: Offers higher bandwidth and lower latency compared to DDR SDRAM.
  • Operating Speed: -7.5 indicates a specific operating speed within the DDR2 range, often corresponding to a clock frequency (consult datasheet for precise value).
  • 1.8V Power Supply: Operates at a low voltage for reduced power consumption.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data rate.
  • Internal Pipelining: Enables parallel processing of memory commands for increased efficiency.
  • Programmable Burst Length: Allows customization of data transfer sizes to optimize performance.

Benefits:

  • Increased Performance: DDR2 technology offers higher data transfer rates, leading to improved system responsiveness.
  • Lower Power Consumption: Reduces energy consumption compared to older memory technologies.
  • Enhanced Multitasking: Allows smooth operation of multiple applications simultaneously.
  • Improved Graphics Processing: Provides adequate memory bandwidth for graphics-intensive applications.

Additional Details:

The Qimonda HYB18M256160CF-7.5 is typically available in a FBGA (Fine-pitch Ball Grid Array) package. The precise operating frequency depends on the specific grade. For detailed specifications including timing parameters, electrical characteristics, and package dimensions, refer to the official Qimonda datasheet.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess