EN
  • EN
  • DE

HYB18T512800AFL-3.7

Part No HYB18T512800AFL-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 64Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942143-HYB18T512800AFL-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512800AFL-3.7 CAD Model

Description

The HYB18T512800AFL-3.7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Qimonda. It's designed for use in various computing applications requiring high bandwidth and efficient memory access. This specific module features a capacity of 512Mb (512 Megabits) and is organized as 64M x 8 bits.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Graphics cards
  • Networking devices
  • Embedded systems requiring high-speed memory

Features:

  • Double data rate architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data transfer rates up to 800 Mbps
  • On-chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization for high-speed operation.
  • 8-bit prefetch architecture: Improves data throughput by fetching multiple bits per memory access.
  • Double-data-rate interface: Achieves high transfer rates.
  • Differential clock inputs (CK and /CK): Minimize clock skew and improve signal integrity.
  • Data mask (DM): Allows selective writing of data bytes.
  • Auto precharge option for each burst access.
  • Programmable burst length (BL): 2, 4, 8
  • Programmable CAS latency (CL): 3, 4, 5
  • Write latency = Read latency - 1
  • RoHS compliant

Benefits:

  • Increased System Performance: The high bandwidth of DDR2 SDRAM significantly improves the performance of applications that are memory-intensive.
  • Reduced Power Consumption: DDR2 SDRAM operates at a lower voltage (typically 1.8V) compared to DDR SDRAM, resulting in reduced power consumption and heat dissipation.
  • Improved System Stability: The on-chip DLL and differential clock inputs ensure precise timing and synchronization, leading to improved system stability and reliability.
  • Cost-Effective Solution: DDR2 SDRAM offers a cost-effective solution for applications requiring high-performance memory.

Additional Details:

The HYB18T512800AFL-3.7 is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for surface mounting on printed circuit boards. It operates at a voltage of 1.8V. The part number suffix '-3.7' likely refers to the speed grade or specific timing parameters of the device. Further technical details can be found in the complete datasheet from Qimonda or available online through various distributors and component databases.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess