EN
  • EN
  • DE

HYB18TC512160BF-3S

Part No HYB18TC512160BF-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941977-HYB18TC512160BF-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18TC512160BF-3S CAD Model

Description

The HYB18TC512160BF-3S is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. It's designed for high-bandwidth memory applications. This component has a capacity of 512Mb, organized as 32M x 16 bits. This configuration is common in devices requiring a balance of density and data width.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Graphics cards
  • Networking equipment
  • Embedded systems

Features:

  • Double Data Rate (DDR2) Technology: Transfers data on both rising and falling edges of the clock, doubling the effective data transfer rate.
  • High Bandwidth: Provides fast data access for demanding applications.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 4-bit Prefetch Architecture: Improves data throughput.
  • Differential Clock Inputs (CK and /CK): Reduces clock skew.
  • Data Mask (DM): Enables selective data masking.
  • Auto Precharge: Supports automatic precharge operations.
  • Programmable Burst Length: Configurable burst lengths (2, 4, 8).
  • Programmable CAS Latency: Adjustable CAS latencies for performance optimization.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved System Performance: High data transfer rates enhance overall system speed.
  • Lower Power Consumption: Operates at a lower voltage (typically 1.8V) compared to DDR.
  • Enhanced Stability: DLL and differential clock inputs improve signal integrity.
  • Cost-Effective: Provides a balance of performance and cost for a variety of applications.

Additional Details:

The HYB18TC512160BF-3S is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. The '-3S' suffix likely denotes specific timing parameters or a speed grade. Detailed specifications, including timing characteristics and electrical characteristics, are available in the Qimonda datasheet for this part number. The supply voltage is typically 1.8V.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess