EN
  • EN
  • DE

HYB25D256160BC-6

Part No HYB25D256160BC-6
Manufacturer Qimonda
Catalog DDR
Description DDR-333 16Mx16 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944223-HYB25D256160BC-6
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D256160BC-6 CAD Model

Description

The HYB25D256160BC-6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This component is designed for high-performance applications that require fast data transfer rates and efficient memory access. It offers improved performance over its DDR predecessors, making it ideal for systems demanding responsiveness and reliability.

Applications

  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Integrated into console architectures to support high-resolution graphics and complex game logic.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to buffer and process data.
  • Embedded Systems: Found in a variety of embedded systems, including industrial control systems and automotive applications.

Features

  • DDR2 Technology: Doubles the data transfer rate compared to DDR SDRAM, providing higher bandwidth and improved performance.
  • High Bandwidth: Offers fast data access and high throughput for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for a wide range of applications.
  • Capacity: The memory capacity is 256Mb (16M x 16).
  • Clock Rate: Operates at a specified clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).

Benefits

  • Enhanced System Performance: Improves overall system responsiveness and reduces latency in memory-intensive tasks.
  • Improved Graphics Capabilities: Supports high-resolution textures and smooth frame rates in graphics applications and games.
  • Efficient Data Processing: Facilitates rapid data transfer and processing for improved application performance.
  • Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
  • Longer Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HYB25D256160BC-6 operates at a voltage of 1.8V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR2 SDRAM components. Detailed timings, refresh rates, and other technical specifications can be found in the Qimonda datasheet.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess