EN
  • EN
  • DE

TC74AC125F

Part No TC74AC125F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264853-TC74AC125F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC125F CAD Model

Description

The TC74AC125F is a quad bus buffer gate with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) family, known for its high speed and low power consumption. This buffer is designed to isolate and drive bus lines in digital systems.

Applications:

  • Memory Interfacing: Used for buffering address and data lines when interfacing with memory devices.
  • Data Bus Isolation: Isolates sections of a data bus to prevent signal conflicts and improve signal integrity.
  • Line Driving: Drives heavily loaded lines with minimal signal degradation.
  • Bidirectional Buffering: Can be used in bidirectional bus systems to control the direction of data flow.
  • Microprocessor Systems: Interfaces microprocessors with peripheral devices.

Features:

  • Quad Buffer: Contains four independent buffer gates in a single package.
  • 3-State Outputs: Provides high-impedance output state for bus isolation.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power requirements, especially in battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • High Output Drive Capability: Can drive multiple loads without significant signal degradation.

Benefits:

  • Bus Isolation: Prevents signal conflicts and improves signal integrity.
  • High Speed Operation: Supports high-frequency applications.
  • Low Power Consumption: Reduces overall system power consumption.
  • Versatile Application: Suitable for a wide range of digital systems.
  • Easy to Use: Simple to integrate into existing designs.

Additional Details:

The TC74AC125F is typically available in an SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, output drive current, and operating temperature range. The 3-state outputs are controlled by an enable input. When the enable input is low, the output is enabled, and the input signal is passed through. When the enable input is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus. The TC74AC125F is also designed with ESD protection to prevent damage from electrostatic discharge during handling and assembly. The device is RoHS compliant, meaning it is manufactured without the use of hazardous substances.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess