EN
  • EN
  • DE

HYS64T256020EU-3S-C

Part No HYS64T256020EU-3S-C
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 256Mx64 Pb-Free (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951014-HYS64T256020EU-3S-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T256020EU-3S-C CAD Model

Description

The HYS64T256020EU-3S-C is a 2GB DDR2 ECC Registered DIMM from Qimonda, designed for servers and workstations that require reliable and error-free memory operations.

Applications

  • Servers
  • Workstations
  • Data Centers
  • High-performance computing systems

Features

  • 2GB capacity
  • DDR2 technology
  • ECC (Error Correcting Code)
  • Registered DIMM
  • Operating speed: PC2-5300 (667 MHz)
  • 240-Pin
  • 1.8V operating voltage

Benefits

  • Improved system stability with ECC error correction
  • Enhanced data integrity, preventing data corruption
  • Increased performance with DDR2 technology
  • High reliability for mission-critical applications
  • Suitable for server and workstation environments

Technical Specifications

The HYS64T256020EU-3S-C memory module uses a 240-pin DIMM and operates at 1.8V. It supports PC2-5300 speeds, corresponding to a data transfer rate of 667 MHz. The ECC function ensures single-bit errors are automatically corrected, and multi-bit errors are detected, preventing system crashes and data loss. Registered DIMMs contain a register between the DRAM chips and the memory controller, reducing the load on the memory controller, which supports higher memory capacities and improved stability, particularly in systems with multiple DIMMs installed.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess