EN
  • EN
  • DE

HYS72T1G523EFD-3S-A

Part No HYS72T1G523EFD-3S-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 1024Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949997-HYS72T1G523EFD-3S-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T1G523EFD-3S-A CAD Model

Description

The HYS72T1G523EFD-3S-A is a 2GB DDR2 ECC Registered DIMM from Qimonda, specifically engineered for servers and high-end workstations where data integrity and system stability are paramount. Its ECC (Error-Correcting Code) capability ensures data accuracy, while its registered design enhances signal integrity for reliable operation. This module is designed to meet the stringent demands of enterprise-level computing environments.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • 2GB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • 240-Pin
  • 667MHz Clock Speed (PC2-5300)
  • 1.8V Operating Voltage

Benefits

  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes, which is critical for server applications.
  • Improved System Stability: The registered design reduces the load on the memory controller, improving signal integrity and overall system stability, especially in high-density configurations.
  • Increased Reliability: Built to withstand continuous operation in demanding server environments, minimizing downtime and ensuring data availability.
  • High Bandwidth: DDR2 technology provides improved memory bandwidth compared to previous generations, contributing to overall system performance gains.
  • Compatibility: Designed to be compatible with a range of server and workstation platforms that support DDR2 ECC Registered DIMMs, providing flexibility in system upgrades.

Technical Specifications

The HYS72T1G523EFD-3S-A operates at a clock speed of 667MHz, adhering to the PC2-5300 standard. It requires a 240-pin DIMM slot and incorporates ECC functionality for enhanced data integrity. The registered design ensures optimal signal integrity and stability, particularly in systems with multiple memory modules. It operates at a standard voltage of 1.8V.

This memory module undergoes rigorous testing to meet Qimonda's quality standards, ensuring reliability and performance. It is well-suited for upgrading or expanding the memory capacity of servers and workstations used in critical applications.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess