EN
  • EN
  • DE

HYS72T256220HP-3S-A

Part No HYS72T256220HP-3S-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950894-HYS72T256220HP-3S-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256220HP-3S-A CAD Model

Description

The HYS72T256220HP-3S-A is a 512MB DDR2 ECC Registered DIMM from Qimonda, designed for use in servers and workstations that require reliable memory performance and data integrity. This module incorporates ECC (Error-Correcting Code) to detect and correct memory errors, ensuring system stability. It's built to meet the demands of business-critical applications and environments.

Applications

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers

Features

  • 512MB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • 240-Pin
  • 667MHz Clock Speed (PC2-5300)
  • 1.8V Operating Voltage

Benefits

  • Data Integrity: ECC functionality corrects single-bit errors and detects multi-bit errors, preventing data corruption and system crashes.
  • System Stability: Registered DIMMs include a register between the memory controller and the DRAM modules, reducing the load on the memory controller and enhancing signal integrity.
  • Reliability: Designed for continuous operation in demanding server environments, ensuring uptime and minimizing downtime.
  • Performance: DDR2 technology provides a significant increase in memory bandwidth compared to DDR, improving overall system performance.
  • Compatibility: Designed to be compatible with a wide range of server and workstation platforms that support DDR2 ECC Registered DIMMs.

Technical Specifications

The HYS72T256220HP-3S-A operates at a clock speed of 667MHz (PC2-5300) and requires a 240-pin DIMM slot. Its ECC functionality ensures data accuracy by detecting and correcting errors on the fly. The registered design enhances signal integrity, crucial for maintaining stability in high-density memory configurations. It operates at a standard voltage of 1.8V.

This memory module is rigorously tested to meet Qimonda's high-quality standards, ensuring reliability and performance. It is an ideal choice for upgrading or expanding the memory capacity of servers and workstations used in critical applications.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess