EN
  • EN
  • DE

HYS72T512020EU-2.5-A

Part No HYS72T512020EU-2.5-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 512Mx72 ECC Pb-Free (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950480-HYS72T512020EU-2.5-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T512020EU-2.5-A CAD Model

Description

The HYS72T512020EU-2.5-A is a 4GB DDR2 SDRAM module manufactured by Qimonda. This module is specifically designed for applications that demand high-speed data processing and large memory capacity. It is a registered DIMM with a 240-pin configuration.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Virtualization platforms
  • Database servers

Features:

  • 4GB capacity
  • DDR2 SDRAM technology
  • PC2-6400 (DDR2 800) speed
  • 240-pin DIMM form factor
  • Registered (Buffered)
  • ECC (Error Correction Code)
  • Double-sided module

Benefits:

  • Provides ample memory capacity for running complex applications and virtual machines.
  • Offers error detection and correction, ensuring data accuracy and system stability.
  • Increases system responsiveness and reduces processing time for demanding tasks.
  • Enhances overall server and workstation performance.
  • Supports virtualization and other memory-intensive applications.

Technical Specifications:

The module operates at a clock speed of 400MHz, resulting in a data transfer rate of 800MT/s. It features ECC (Error Correction Code) for enhanced data integrity. The module's registered (buffered) design is intended to improve signal integrity and stability, particularly in systems with multiple memory modules. It operates at a standard voltage of 1.8V.

The HYS72T512020EU-2.5-A complies with JEDEC standards for DDR2 SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components ensure dependable performance in demanding environments. This memory module is an ideal choice for upgrading or expanding memory in servers and workstations that require high capacity, stability, and data integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess