The ACT4751QI101-T is a highly integrated power management integrated circuit (PMIC) manufactured by Qorvo US Inc. It's designed for a variety of applications requiring efficient and compact power solutions. Qorvo specializes in providing RF solutions and high-performance power management ICs.
Applications
- Solid State Drives (SSDs)
- Power Banks
- Portable Devices
- Wireless Chargers
- Battery Management Systems
Features
- High efficiency synchronous buck-boost converter
- Input voltage range: 2.7V to 22V
- Output voltage range: 0.8V to 21V
- Programmable switching frequency
- Integrated power MOSFETs
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection
- I2C interface for control and monitoring
Benefits
- Provides highly efficient power conversion, minimizing energy waste and extending battery life.
- Supports a wide input voltage range, making it suitable for diverse power sources.
- Offers a compact solution, reducing board space requirements.
- Enables precise voltage regulation for stable operation of connected devices.
- Integrated protection features enhance system reliability and prevent damage from abnormal conditions.
- Programmability allows for optimization of performance based on specific application needs.
Additional Details
The ACT4751QI101-T is a versatile PMIC suitable for a range of applications requiring efficient and reliable power management. Its high efficiency, wide input voltage range, and integrated protection features make it a valuable component in modern electronic devices. The I2C interface enables easy control and monitoring, allowing for fine-tuning of performance and diagnosis of potential issues. The device is available in a compact QFN package, which contributes to minimizing the overall size of the power solution.
Datasheets from Qorvo provide comprehensive technical details, including electrical characteristics, application circuits, and package dimensions. These resources are essential for designers implementing the ACT4751QI101-T in their projects.