EN
  • EN
  • DE

ACT4910QW121-T

Part No ACT4910QW121-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Power Management - Specialized
Description Power Loss Protection 1130kHz 28V 6A 28-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980181-ACT4910QW121-T
Categories PMIC - Power Management - Specialized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT4910QW121-T CAD Model

Description

The ACT4910QW121-T is a highly integrated PMIC (Power Management Integrated Circuit) from Qorvo, designed for a variety of applications requiring efficient and reliable power management. It's a specialized PMIC optimized for specific system requirements.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other portable devices.
  • IoT Devices: Sensors, trackers, and other connected devices.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Automotive Applications: Telematics, infotainment, and driver-assistance systems.
  • Industrial Applications: Powering various industrial sensors, control systems, and data loggers.

Features

  • High Efficiency: Integrated DC-DC converters with high efficiency for optimal power utilization.
  • Multiple Outputs: Provides multiple regulated voltage outputs to power different system components.
  • Programmability: Configurable voltage and current settings for flexibility and customization.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Protection Features: Overvoltage, overcurrent, and thermal protection mechanisms for robust operation.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • I2C Interface: Enables easy communication and control via I2C protocol.
  • Load Transient Response: Excellent load transient response for stable output voltage regulation.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components.
  • System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Design Flexibility: Programmable settings allow for easy adaptation to different system requirements.
  • Simplified Design: Easy to integrate and configure, reducing development time and effort.

Additional Details

The ACT4910QW121-T operates with a wide input voltage range. It features multiple buck converters and LDO regulators to supply different voltage rails required by a system. It often includes features like dynamic voltage scaling (DVS) for further power optimization. Specific technical specs such as input voltage range, output voltage/current capabilities, switching frequency, and thermal resistance can be found in the product datasheet. The package is typically a small QFN (Quad Flat No-Leads) package. It is designed to meet stringent automotive requirements, and is often AEC-Q100 qualified.

Design support tools like evaluation boards, application notes and reference designs are usually available to aid in the design process.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3262 $50.6096
20+ $5.1907 $103.8140
30+ $5.0285 $150.8550
42+ $4.8663 $204.3846
54+ $4.7041 $254.0214
72+ $4.2175 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess