EN
  • EN
  • DE
  • IT

PAC5220QS

Part No PAC5220QS
Manufacturer Qorvo US Inc.
Catalog Embedded - Microcontrollers - Application Specific
Description IC PMU CONV/LDO REG / Power Application Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qorvo US Inc.
Packaging Tray
Applications Smart Energy Appliances, Devices, and Equipment
Core Processor ARM Cortex -M0
Program Memory Type FLASH (32kB)
Controller Series PAC
RAM Size 8K x 8
Interface I2C, SPI, SWD, UART
Number of I/O 28
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 2,600
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812909-PAC5220QS
Ultra Librarian 3D Model Ultra Librarian PAC5220QS CAD Model

Description

The Qorvo US Inc. 812909-PAC5220QS is an electronic component from Qorvo US Inc..

  • Interfaces: I2C, SPI, SWD, UART
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2843 $59.1174
42+ $2.6948 $113.1816
65+ $2.6106 $169.6890
89+ $2.5264 $224.8496
115+ $2.4422 $280.8530
154+ $2.1895 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess