EN
  • EN
  • DE

QM13114PCK401

Part No QM13114PCK401
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for QM13114
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019698-QM13114PCK401
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM13114PCK401 CAD Model

Description

The QM13114PCK401 is a high-performance Bulk Acoustic Wave (BAW) filter manufactured by Qorvo US Inc., a leading provider of RF solutions. This filter is designed for use in wireless communication systems, particularly in cellular and Wi-Fi applications. It provides excellent selectivity and low insertion loss, enabling efficient signal processing.

Applications:

  • Cellular Infrastructure: Used in base stations and repeaters to filter unwanted signals and improve network performance.
  • Wi-Fi Systems: Employed in Wi-Fi routers and access points to enhance signal quality and reduce interference.
  • Mobile Devices: Integrated into smartphones and tablets to improve receiver sensitivity and block unwanted signals.
  • Satellite Communication: Utilized in satellite communication systems for signal filtering and interference mitigation.
  • Radar Systems: Used in radar applications for signal processing and noise reduction.

Features:

  • BAW Technology: Utilizes BAW technology for high performance and compact size.
  • Low Insertion Loss: Provides low insertion loss to minimize signal attenuation.
  • High Selectivity: Offers high selectivity to reject unwanted signals and interference.
  • Surface Mount Technology (SMT): Designed for surface mount assembly for easy integration.
  • Small Footprint: Compact size allows for efficient use of board space.

Benefits:

  • Improved Network Performance: High selectivity and low insertion loss enhance network performance and reliability.
  • Reduced Interference: Effective filtering reduces interference from unwanted signals.
  • Compact Design: Small size allows for integration into compact devices.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • High Reliability: Robust construction ensures long-term reliability and performance.

Additional Details:

The QM13114PCK401 filter typically operates at frequencies within the cellular and Wi-Fi bands. It is designed to meet the stringent requirements of modern wireless communication systems. The filter is housed in a small surface mount package and is RoHS compliant. Qorvo provides detailed datasheets and application notes to support the integration of this filter into various systems. The device is designed for optimal performance in demanding RF environments.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess