EN
  • EN
  • DE

QPA9426TR13

Part No QPA9426TR13
Manufacturer Qorvo US Inc.
Catalog RF and Wireless >RF Power Dividers/Splitters
Description 2.5-2.7 GHZ 0.5W LINEAR SMALL CE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Amplifiers
Manufacturer Qorvo
Part Status Active
Frequency 2.5GHz ~ 2.7GHz
P1dB 20dBm
Gain 35dB
Noise Figure 0.4dB
RF Type General Purpose
Voltage - Supply 3.6V ~ 5V
Current - Supply 90mA
Test Frequency 2.6GHz
Mounting Type Surface Mount
Package / Case 14-SMD Module
Supplier Device Package 14-SMT (7x7)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian QPA9426TR13 CAD Model

You May Also Be Interested in

Mini-Circuits
2 WAYS PWRSPLTR, 500 - 2500 MHZ
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF POWER DVDR 100MHZ-13GHZ 16QFN
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 35DB 50OHM 16TFQFN
Lowest to $171.4286
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
Anaren
RF POWER DVDR 1.7GHZ-2.2GHZ 0805
Need more? Email Us
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters
Need more? Email Us
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Lowest to $1.0506
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4428 $52.0996
17+ $6.1069 $103.8173
26+ $5.9160 $153.8160
35+ $5.7252 $200.3820
46+ $5.5344 $254.5824
61+ $4.9618 $302.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,962 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess