EN
  • EN
  • DE

RF5521TR7

Part No RF5521TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Switch And LNA Front End Module 2.4GHz to 2.5GHz 3.3V 10-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979849-RF5521TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5521TR7 CAD Model

Description

The RF5521TR7 is a high-power, high-efficiency Power Amplifier (PA) manufactured by Qorvo US Inc. It is designed for use in wireless infrastructure and mobile communication systems, providing robust amplification for RF signals.

Applications:

  • Cellular base stations
  • Wireless repeaters
  • Small cell deployments
  • Public safety radio systems
  • General purpose RF amplification

Features:

  • High power output
  • High efficiency
  • Wideband operation
  • Integrated power detector
  • Internal matching circuitry

Benefits:

  • Increased Range: High power output allows for extended communication range, improving coverage in wireless networks.
  • Reduced Power Consumption: High efficiency minimizes energy waste, leading to lower operating costs and reduced heat dissipation.
  • Versatile Application: Wideband operation supports a broad range of frequencies, making it suitable for various wireless standards.
  • Simplified Design: Integrated power detector and matching circuitry reduce the need for external components, simplifying circuit design and reducing board space.
  • Improved System Performance: Stable and reliable amplification ensures consistent signal quality, enhancing overall system performance.

Technical Specifications:

The RF5521TR7 typically operates within a frequency range of 700 MHz to 2700 MHz, covering common cellular bands. It delivers a high output power, often exceeding 30 dBm. The power-added efficiency (PAE) is typically in the range of 40-50%. The device is usually packaged in a small, surface-mount package. Consult the official Qorvo datasheet for precise frequency ranges, power levels, efficiency ratings, and operating conditions.

The RF5521TR7 is a high-performance PA that offers a combination of high power, high efficiency, and wideband operation. Its integrated features and robust design make it a valuable component in modern wireless communication systems.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess