EN
  • EN
  • DE

RF7196

Part No RF7196
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Power Amplifier Module, .88 - 1.785 GHz, 1.2 dB, 33 dBm, 3.5V, MCM, 5.25 x 5.35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015377-RF7196
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF7196 CAD Model

Description

The RF7196 is a highly integrated front-end module (FEM) designed for wireless communication applications, manufactured by Qorvo. It combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch in a single, compact package. This integration reduces board space, simplifies design, and improves overall system performance. It is designed to work within the 915 MHz ISM band.

Applications:

  • Smart Metering: Enabling reliable wireless communication for automated meter reading.
  • Industrial Automation: Facilitating wireless control and monitoring of industrial equipment.
  • Home Automation: Supporting wireless connectivity for smart home devices.
  • Wireless Sensor Networks: Providing a complete RF front-end solution for sensor nodes.
  • Internet of Things (IoT) Devices: Connecting various IoT devices to the network.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces board space and simplifies design.
  • High Power Efficiency: Minimizes power consumption and extends battery life.
  • Low Noise Figure: Improves receiver sensitivity and enhances communication range.
  • High Linearity: Minimizes signal distortion and improves signal quality.
  • Compact Package: Small form factor allows for easy integration into space-constrained applications.
  • Low External Component Count: Simplifies board design and reduces BOM cost.

Benefits:

  • Reduced System Cost: Integration lowers component count and simplifies manufacturing.
  • Improved System Performance: High efficiency, low noise figure, and high linearity enhance communication range and reliability.
  • Faster Time to Market: Simplified design allows for quicker product development cycles.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Smaller Form Factor: Compact package enables integration into miniature devices.

Technical Specifications:

The RF7196 typically operates in the 902-928 MHz frequency range, commonly used for ISM band applications. The power amplifier provides an output power of around +30 dBm with high power-added efficiency (PAE). The LNA has a low noise figure, typically around 1.5 dB, improving receiver sensitivity. The transmit/receive switch offers high isolation, minimizing signal leakage. It usually requires a supply voltage of 3.3V or 5V. The modulation schemes supported include FSK, GFSK, and OOK. The device is usually packaged in a small QFN package. Datasheets should be consulted for precise operational characteristics.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,288 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess