EN
  • EN
  • DE

RFCA8890

Part No RFCA8890
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Amplifier, Transimpedance, 1.8 Ghz, Optical Front End, 4 x 4 MCM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015233-RFCA8890
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFCA8890 CAD Model

Description

The RFCA8890 is a high-performance Bulk Acoustic Wave (BAW) filter manufactured by Qorvo. It's specifically designed for use in wireless communication systems, providing superior signal filtering and interference rejection in demanding RF environments.

Applications

  • Cellular Base Stations: Filters unwanted signals and enhances signal quality in cellular base stations.
  • Wireless Infrastructure: Used in various wireless infrastructure components, such as repeaters and amplifiers, to improve performance.
  • Public Safety Radios: Ensures reliable communication in public safety radio systems by filtering out interference.
  • Military Communication Systems: Provides robust signal filtering for secure military communication networks.
  • Satellite Communication: Used in satellite communication equipment to enhance signal clarity and reduce noise.

Features

  • BAW Filter Technology: Offers superior filter performance compared to traditional SAW filters.
  • High Selectivity: Provides sharp filter skirts for excellent rejection of adjacent channel interference.
  • Low Insertion Loss: Minimizes signal attenuation for improved overall system performance.
  • High Power Handling: Can withstand high power levels without degradation in performance.
  • Small Size: Compact size allows for use in space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise, resulting in clearer and more reliable communication.
  • Increased System Performance: Low insertion loss and high selectivity enhance overall system performance.
  • Robust Operation: High power handling capability ensures reliable operation in demanding RF environments.
  • Reduced Interference: Effectively rejects adjacent channel interference, improving signal clarity.
  • Compact Design: Small size allows for integration into a variety of applications.

Additional Details

The RFCA8890 is typically available in a surface mount package. The specific frequency range, insertion loss, and rejection characteristics are detailed in the Qorvo datasheet. Proper impedance matching and layout techniques are critical for optimal performance. Consult the datasheet and application notes for specific design recommendations. The device is designed to operate over a wide temperature range to ensure reliable performance in various environments.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess