EN
  • EN
  • DE

RFFM8500PCK-410

Part No RFFM8500PCK-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for RFFM8500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019115-RFFM8500PCK-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8500PCK-410 CAD Model

Description

The Qorvo RFFM8500PCK-410 is a front-end module (FEM) designed for Wi-Fi applications operating in the 5 GHz band. This module integrates a power amplifier (PA), low noise amplifier (LNA), and a switch, providing a complete solution for enhancing the performance and range of Wi-Fi connectivity in various devices.

Applications:

  • Wireless Routers: Used in Wi-Fi routers to improve signal strength and coverage range.
  • Access Points: Integrated into wireless access points to enhance the performance of wireless networks.
  • Smart Home Devices: Employed in smart home devices such as smart speakers, thermostats, and security cameras to improve Wi-Fi connectivity.
  • Mobile Devices: Used in smartphones and tablets to enhance Wi-Fi performance, especially in crowded environments.
  • IoT Devices: Integrated into IoT devices requiring reliable and long-range Wi-Fi connectivity.

Features:

  • 5 GHz Wi-Fi Band: Operates in the 5 GHz frequency band, supporting 802.11a/n/ac standards.
  • Integrated Power Amplifier (PA): Includes a power amplifier to boost the transmitted signal, increasing range.
  • Low Noise Amplifier (LNA): Features a low noise amplifier to improve receiver sensitivity.
  • Integrated Switch: Incorporates a switch for transmit/receive (T/R) functionality.
  • Compact Module: Available in a small package for easy integration into space-constrained applications.
  • High Linearity: Provides high linearity to minimize signal distortion and maintain signal quality.

Benefits:

  • Extended Range: Enhances Wi-Fi range, allowing for greater coverage.
  • Improved Signal Quality: Improves signal quality, resulting in more reliable Wi-Fi connectivity.
  • Increased Data Rates: Supports higher data rates for faster Wi-Fi performance.
  • Reduced Interference: Minimizes interference from other wireless devices.
  • Simplified Design: Simplifies Wi-Fi system design with its integrated functionality.

Additional Details:

The RFFM8500PCK-410 requires a specific supply voltage and control signals for proper operation. It operates over a specified temperature range, making it suitable for various operating environments. The module utilizes a compact package for efficient PCB assembly. It is important to follow the manufacturer's guidelines for PCB layout and component selection to ensure optimal performance. The RFFM8500PCK-410 front-end module is a valuable component for enhancing Wi-Fi connectivity in a wide range of applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess