EN
  • EN
  • DE

RFPA5201ETR13

Part No RFPA5201ETR13
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description WiFi Power Amplifier 5V 2.4GHz to 2.5GHz 33dB 14-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1130321-RFPA5201ETR13
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFPA5201ETR13 CAD Model

Description

The RFPA5201ETR13 is a high-power, high-efficiency power amplifier module designed for use in various wireless infrastructure applications. It is manufactured by Qorvo, a leading provider of RF solutions. This module offers excellent performance in terms of output power, gain, and efficiency, making it suitable for demanding communication systems.

Applications:

  • Wireless Infrastructure: Used in base stations and remote radio heads for cellular networks (e.g., LTE, 5G).
  • Public Safety Radio: Employed in high-power amplifiers for emergency communication systems.
  • Radar Systems: Utilized in radar transmitters for various applications, including weather monitoring and air traffic control.
  • Test and Measurement Equipment: Incorporated in signal generators and power amplifiers for RF testing.

Features:

  • High Output Power: Delivers significant RF power output, enabling long-range communication.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wideband Operation: Supports a wide range of frequencies, making it versatile for different applications.
  • Integrated Matching Network: Includes an integrated matching network for optimal performance and ease of integration.
  • Compact Size: Features a compact form factor, allowing for easy integration into space-constrained systems.
  • Thermally Enhanced Package: Designed with a thermally enhanced package to effectively dissipate heat.

Benefits:

  • Extended Communication Range: High output power enables longer communication distances.
  • Reduced Power Consumption: High efficiency minimizes power consumption, lowering operating costs.
  • Simplified System Design: Integrated matching network simplifies system design and reduces component count.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced Size and Weight: Compact size and lightweight design enable smaller and lighter systems.

Additional Details:

The RFPA5201ETR13 typically operates within a specific frequency range, output power level, and voltage range. Refer to the Qorvo datasheet for precise specifications. The module incorporates internal protection circuitry to enhance reliability. Its performance is optimized for specific load conditions and signal characteristics. Proper thermal management is crucial for ensuring optimal performance and longevity. The device is RoHS compliant.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess