EN
  • EN
  • DE

SGB-4300

Part No SGB-4300
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description Amplifier, Gain Block, 0 - 3 GHz, 10 dBm, 14.5 dB, DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092635-SGB-4300
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGB-4300 CAD Model

Description

The SGB-4300 is a high-performance Gallium Nitride (GaN) power amplifier module manufactured by Qorvo. It is designed to provide efficient and reliable power amplification in a compact form factor. This module is particularly suitable for applications requiring high power, high efficiency, and small size.

Applications

  • Radar Systems: Used in military and commercial radar systems for signal amplification and transmission.
  • Communication Systems: Employed in wireless communication infrastructure, such as base stations, for high-power signal amplification.
  • Electronic Warfare: Integrated into electronic warfare systems for jamming and countermeasure applications.
  • Test and Measurement Equipment: Used in signal generators and power amplifiers for testing and characterizing electronic components and systems.
  • Industrial Heating: Used in RF heating applications.

Features

  • Frequency Range: Optimized for operation within specific frequency bands (consult datasheet for exact range).
  • High Output Power: Delivers substantial RF power for extended range and improved signal strength.
  • High Efficiency: GaN technology enables high power efficiency, reducing heat dissipation and power consumption.
  • Compact Size: Small form factor allows for integration into space-constrained systems.
  • Integrated Matching Network: Simplifies integration and optimizes performance.
  • Thermal Management: Designed with efficient thermal management to ensure reliable operation at high power levels.

Benefits

  • Increased Range: Enables longer communication distances and improved signal coverage.
  • Improved System Performance: Enhances the performance and reliability of RF systems.
  • Reduced Power Consumption: Contributes to energy efficiency and reduces operating costs.
  • Simplified Integration: Reduces design complexity and simplifies system assembly.
  • Enhanced Reliability: GaN technology provides robust performance and long-term reliability.

Additional Details

The SGB-4300 typically requires a DC power supply for operation and may include features such as over-temperature protection and bias control circuitry. Consult the Qorvo datasheet for detailed electrical specifications, mechanical dimensions, and application guidelines. Proper heat sinking is essential for maintaining reliable operation at high power levels.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess