EN
  • EN
  • DE

SGC-2486Z

Part No SGC-2486Z
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description Amplifier, Gain Block , 0.05 - 4GHz, 10.5dBm, 19.4dB, SOT-86
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978310-SGC-2486Z
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGC-2486Z CAD Model

Description

The SGC-2486Z is a high-linearity, high-gain gain block amplifier manufactured by Qorvo. This amplifier is designed for a wide range of applications that require excellent performance in terms of gain, output power, and linearity. It is typically used in communication systems, instrumentation, and other high-performance applications.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters to amplify signals.
  • Wireless Communication: Deployed in various wireless communication systems, including Wi-Fi and satellite communication.
  • Instrumentation: Used in test and measurement equipment to boost signal levels.
  • Military Communications: Utilized in military radios and communication systems.
  • Cable Television (CATV): Amplifies signals in CATV distribution networks.

Features

  • High Gain: Provides substantial signal amplification.
  • High Linearity: Ensures low distortion and intermodulation products.
  • Wideband Operation: Operates over a broad frequency range.
  • Internally Matched: Simplified integration and impedance matching.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Improved Signal Quality: Enhances signal strength and reduces distortion for better performance.
  • Increased System Range: Extends the coverage area of wireless communication systems.
  • Enhanced System Performance: Provides better overall performance in communication and instrumentation applications.
  • Simplified Design: Internally matched design simplifies integration and reduces external component count.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The SGC-2486Z operates over a broad frequency range, typically from DC to several GHz, and provides a high gain, often in the range of 20 dB or more. It offers high linearity, characterized by a high Output IP3 (OIP3) value, and a low noise figure. The amplifier is housed in a small surface-mount package, facilitating easy integration into various applications. It requires a DC supply voltage, typically in the range of 5V to 12V, and draws a moderate amount of current. It is designed to operate over a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess