The SNA-276 is a high-performance GaAs HBT (Heterojunction Bipolar Transistor) amplifier manufactured by Qorvo. This amplifier is designed for use in a variety of wireless communication and RF applications, providing excellent gain, linearity, and efficiency. It's particularly well-suited for applications requiring high performance over a broad frequency range.
Applications
- Cellular infrastructure
- Wireless local loop (WLL) systems
- Satellite communications
- Microwave point-to-point radios
- RF testing and measurement equipment
Features
- Broadband operation
- High gain and output power
- Excellent linearity for low distortion
- Internally matched for ease of use
- Low noise figure
Benefits
- Enables high-performance wireless systems
- Increases signal range and coverage
- Improves signal quality
- Simplifies system design
- Reduces system noise
Technical Specifications
The SNA-276 typically operates over a frequency range of 0.5 GHz to 8 GHz. It provides a gain of approximately 18 dB and an output power of 17 dBm at 1 dB compression. The amplifier also boasts a low noise figure, typically around 3 dB. It usually operates from a single positive supply voltage. Details about the specific voltage requirements and biasing circuitry are typically found in the product datasheet. This amplifier uses GaAs HBT technology, which provides a superior combination of high gain, high power, and high efficiency compared to other semiconductor technologies.
The SNA-276 is a versatile and high-performing amplifier suitable for a variety of RF and microwave applications. Its broadband operation, high gain, and excellent linearity make it an ideal choice for demanding wireless communication systems. By providing reliable amplification with minimal distortion, the SNA-276 helps ensure optimal performance in diverse applications.