EN
  • EN
  • DE

TAT8804D1H CKT PROTECT EVAL BOARD

Part No TAT8804D1H CKT PROTECT EVAL BOARD
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation Board for TAT8804D1H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993134-TAT8804D1H CKT PROTECT EVAL BOARD
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAT8804D1H CKT PROTECT EVAL BOARD CAD Model

Description

The TAT8804D1H Circuit Protection Evaluation Board from Qorvo is designed to facilitate the testing and evaluation of the TAT8804D1H, a high-performance, transient voltage suppressor (TVS) diode array. This board allows engineers and technicians to quickly assess the device's capabilities in protecting sensitive electronic circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • High-Speed Data Lines: Protection of USB, HDMI, and Ethernet interfaces in consumer electronics and industrial equipment.
  • RF Front-End Protection: Safeguarding sensitive RF components from ESD damage in wireless communication systems.
  • Automotive Electronics: Protecting automotive control units (ECUs) and sensor interfaces from voltage transients.
  • Industrial Control Systems: Ensuring the reliability of industrial automation equipment in harsh electrical environments.
  • Portable Devices: Protecting smartphones, tablets, and other portable electronics from ESD events.

Features

  • Easy Device Evaluation: The evaluation board provides convenient access to the TAT8804D1H TVS diode array for testing and characterization.
  • Optimized Layout: The board's layout is carefully designed to minimize parasitic inductance and capacitance, ensuring accurate measurements.
  • Test Points: Multiple test points are provided for easy connection to external test equipment, such as oscilloscopes and pulse generators.
  • SMA Connectors: SMA connectors are included for high-frequency signal integrity and reliable connections.
  • Compact Size: The compact size of the evaluation board allows for easy integration into existing test setups.

Benefits

  • Accelerated Design Cycle: Enables rapid prototyping and testing of circuit protection schemes, shortening the design cycle.
  • Improved Product Reliability: Helps engineers identify and mitigate potential ESD and surge-related failures, improving product reliability.
  • Reduced Development Costs: By providing a ready-to-use evaluation platform, the board reduces the need for custom PCB design and fabrication.
  • Enhanced Understanding: Allows for a deeper understanding of the TAT8804D1H's performance characteristics under various stress conditions.
  • Optimized Protection: Facilitates the optimization of circuit protection schemes for specific application requirements.

Additional Details

The TAT8804D1H is a low-capacitance TVS diode array designed to protect high-speed data interfaces from ESD and surge events. It features a flow-through design for minimizing signal distortion and offers excellent clamping performance. The evaluation board includes comprehensive documentation, including a schematic diagram, bill of materials, and layout files. This documentation provides engineers with the necessary information to understand the board's operation and modify it to suit their specific needs. The board is typically powered via the SMA connector connections, allowing for flexible configurations. The evaluation board is an essential tool for design engineers seeking to implement robust circuit protection in their electronic systems. Its ease of use and comprehensive features make it an ideal platform for evaluating the performance of the TAT8804D1H TVS diode array.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess