EN
  • EN
  • DE

TGA4902-SM

Part No TGA4902-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Medium Power , 25 - 35GHz, 25dBm, 18dB, 4 X 4 X .9 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990180-TGA4902-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4902-SM CAD Model

Description

The TGA4902-SM is a high-power MMIC amplifier manufactured by Qorvo US Inc. It is designed for use in radar and communication systems operating in the S-Band frequency range. This amplifier provides excellent gain, power, and efficiency, making it suitable for demanding applications requiring high performance.

Applications:

  • Radar Systems: Used as a power amplifier in radar transmitters.
  • Communication Systems: Employed in communication systems operating in the S-Band frequency range.
  • Satellite Communication: Provides high-power amplification for satellite uplink and downlink signals.
  • Electronic Warfare: Used in electronic warfare systems for signal jamming and amplification.
  • Test and Measurement Equipment: Provides high-power signals for testing and measurement purposes.

Features:

  • High Power: Delivers significant output power for demanding applications.
  • High Gain: Provides substantial signal amplification.
  • High Efficiency: Operates with high efficiency, minimizing power consumption.
  • S-Band Operation: Designed for use in the S-Band frequency range.
  • 50-Ohm Input and Output Match: Simplifies integration into various system designs.
  • Compact Size: Small footprint for space-saving designs.

Benefits:

  • Improved System Performance: High power and gain enhance the performance of radar and communication systems.
  • Reduced Power Consumption: High efficiency minimizes power drain.
  • Simplified Integration: 50-Ohm input and output match simplifies system design.
  • Enhanced System Reliability: Robust design ensures reliable operation.
  • Compact Design: Allows for smaller and more compact system designs.

Technical Specifications:

  • Frequency Range: 3.1 GHz to 3.5 GHz
  • Output Power: Typically 10W
  • Gain: Typically 25 dB
  • Power Added Efficiency (PAE): Typically 40%
  • Input Return Loss: Typically -15 dB
  • Output Return Loss: Typically -15 dB
  • Supply Voltage: +28V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Surface Mount

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0405 $86.0810
4+ $35.3153 $141.2612
6+ $34.2117 $205.2702
7+ $33.1081 $231.7567
10+ $32.0045 $320.0450
13+ $28.6937 $373.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess