EN
  • EN
  • DE

TGS2351-SM

Part No TGS2351-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description RF Switch, SPDT, DC to 6 GHz, 0.2 to 1.6 dB IL, 32 dB Isolation, 46 dBm Pwr Rating, SMT, GaN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014406-TGS2351-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGS2351-SM CAD Model

Description

The TGS2351-SM is a high-power Gallium Nitride (GaN) on Silicon Carbide (SiC) RF transistor designed for S-Band radar applications. Manufactured by Qorvo US Inc., this transistor is optimized for high efficiency and gain, making it suitable for demanding applications such as pulsed radar systems.

Applications

  • S-Band Radar Systems: Specifically designed for use in S-Band radar, including air traffic control, weather radar, and maritime radar.
  • Pulse Amplifiers: Used as a high-power pulse amplifier in various communication and radar systems.
  • Solid-State Transmitters: Incorporated in solid-state transmitters for improved performance and reliability.
  • Radar Transponders: Applied in radar transponders for signal amplification and transmission.
  • Industrial Heating: Used in some industrial heating applications requiring high-frequency power.

Features

  • High Output Power: Delivers significant RF output power in the S-Band frequency range.
  • High Efficiency: Offers high power-added efficiency (PAE) to reduce power consumption and heat generation.
  • GaN on SiC Technology: Utilizes GaN on SiC technology for superior power density and thermal conductivity.
  • Surface Mount Package: Packaged in a surface-mount configuration for easy integration into circuit boards.
  • Optimized for Pulsed Operation: Designed for optimal performance under pulsed operating conditions.

Benefits

  • Extended Radar Range: Enables radar systems to detect targets at longer distances with improved sensitivity.
  • Reduced Power Consumption: High efficiency minimizes power consumption and cooling requirements.
  • Enhanced System Reliability: GaN on SiC technology provides excellent thermal management, increasing the lifespan of the device.
  • Simplified Integration: Surface-mount package allows for easy and cost-effective assembly.
  • Improved Signal Quality: Provides a clean and powerful signal with minimal distortion.

Additional Details

The TGS2351-SM typically operates within a specific voltage and current range, and its performance is characterized by parameters such as gain, output power, power-added efficiency, and drain voltage. The GaN on SiC substrate allows for high operating temperatures and improved thermal dissipation, contributing to the device's ruggedness and reliability. It is designed to meet the stringent requirements of modern radar systems, offering a combination of high power, efficiency, and reliability in a compact surface-mount package. Proper thermal management, including heat sinking, is crucial to maximize the performance and lifespan of the TGS2351-SM. Its compact size makes it suitable for use in phased array radar systems, where space is at a premium. The use of GaN technology also allows for higher breakdown voltages, contributing to improved reliability.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess