EN
  • EN
  • DE

QS74FCT573ATQX

Part No QS74FCT573ATQX
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086933-QS74FCT573ATQX
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT573ATQX CAD Model

Description

The QS74FCT573ATQX is an octal transparent latch with three-state outputs manufactured by QSI. It is designed for high-speed performance and low power consumption using Fast CMOS Technology (FCT). This device is commonly used in applications requiring temporary storage and retrieval of data, such as memory address buffering and data bus interfacing.

Applications:

  • Memory Address Buffering: Temporary storage of memory addresses.
  • Data Bus Interfacing: Buffering data lines for improved signal integrity.
  • Microprocessor Systems: Interfacing peripherals to microprocessors.
  • Register Files: Implementing register files for data storage.
  • Industrial Control Systems: Data acquisition and control applications.

Features:

  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • Octal Transparent Latch: Eight independent latches in a single package.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • Buffered Control Inputs: Enhanced noise immunity and drive capability for control signals.
  • TTL-Compatible Inputs: Compatible with standard TTL logic levels.
  • Low Ground Bounce: Minimizes ground bounce during switching.

Benefits:

  • Improved System Performance: High-speed operation reduces propagation delays, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered and energy-efficient applications.
  • Flexible Data Handling: Three-state outputs allow for easy bus isolation and data management.
  • Enhanced Signal Integrity: Buffered inputs and low ground bounce minimize noise and improve signal quality.
  • Simplified System Design: Integration of eight latches reduces component count and simplifies board layout.

Technical Specifications:

The QS74FCT573ATQX typically operates with a supply voltage of 5V. Propagation delays are typically in the nanosecond range. The operating temperature range is generally from -40°C to +85°C. It is commonly available in a QFP (Quad Flat Package).

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess