EN
  • EN
  • DE

AR6004X-BC3D-R

Part No AR6004X-BC3D-R
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985654-AR6004X-BC3D-R
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR6004X-BC3D-R CAD Model

Description

The AR6004X-BC3D-R is a single-chip, low-power Wi-Fi solution manufactured by Qualcomm Atheros. It is designed to provide robust and reliable wireless connectivity for a variety of embedded and mobile devices. This chip integrates a complete Wi-Fi subsystem, including the baseband processor, RF transceiver, and media access controller (MAC), into a single package.

Applications

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • Gaming consoles
  • Wireless printers
  • IoT devices (Internet of Things)

Features

  • IEEE 802.11a/b/g/n compliant
  • Single-band 2.4 GHz or 5 GHz operation
  • Integrated RF transceiver
  • Integrated baseband processor
  • Integrated media access controller (MAC)
  • Low-power consumption
  • Support for WEP, WPA, and WPA2 security protocols
  • Support for Wi-Fi Direct
  • Support for multiple operating systems

Benefits

  • Reliable wireless connectivity
  • Low power consumption extends battery life
  • Small form factor for integration into compact devices
  • Reduced system cost due to integrated components
  • Simplified development with comprehensive software support
  • Enhanced security with advanced encryption protocols

Additional Details

The AR6004X-BC3D-R supports IEEE 802.11a/b/g/n standards, providing compatibility with a wide range of wireless networks. The integrated RF transceiver ensures high-performance wireless communication, while the integrated baseband processor and MAC simplify system design. The chip is designed for low-power operation, extending battery life in portable devices. It supports a variety of security protocols, including WEP, WPA, and WPA2, ensuring secure wireless communication. Wi-Fi Direct enables direct communication between devices without the need for a central access point. Qualcomm Atheros provides comprehensive software support for multiple operating systems, simplifying development and integration. The chip typically connects to the host processor via SDIO or SPI interface.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess