EN
  • EN
  • DE

AR8033-3L1E

Part No AR8033-3L1E
Manufacturer Qualcomm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 736971-AR8033-3L1E
Ultra Librarian 3D Model Ultra Librarian AR8033-3L1E CAD Model

Description

The AR8033-3L1E is a Gigabit Ethernet transceiver manufactured by Qualcomm. It's designed to provide high-speed network connectivity for various applications, adhering to the IEEE 802.3 standards for Gigabit Ethernet.

Applications:

  • Network Interface Cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Routers and switches
  • Industrial Ethernet devices
  • Gaming consoles

Features:

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard for 1000BASE-T.
  • 10/100/1000 Mbps Data Rates: Supports auto-negotiation for various Ethernet speeds.
  • Integrated PHY: Includes physical layer transceiver functions.
  • Low Power Consumption: Optimized for power efficiency.
  • MII/GMII/RGMII Interface: Flexible interface options for connection to MAC controllers.
  • Auto-MDI/MDIX Support: Automatic cable detection and correction.
  • Wake-on-LAN (WOL) Support: Allows remote wake-up of the device.
  • Advanced Power Management: Supports various power-saving modes.

Benefits:

  • High-Speed Connectivity: Gigabit Ethernet provides fast and reliable network communication.
  • Energy Efficient: Low power consumption minimizes energy usage.
  • Flexible Integration: Multiple interface options simplify system design.
  • Easy to Use: Auto-negotiation and auto-MDI/MDIX simplify installation and configuration.
  • Remote Management: Wake-on-LAN support enables remote management capabilities.

Additional Details:

The AR8033-3L1E is typically packaged in a QFN (Quad Flat No-lead) package for surface mount assembly. It requires external magnetics for Ethernet connectivity. Software drivers are generally required for proper operation. This IC is designed to meet industry standards for electromagnetic compatibility (EMC).

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2190 $57.9420
44+ $2.6415 $116.2260
68+ $2.5583 $173.9644
94+ $2.4763 $232.7722
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess