EN
  • EN
  • DE

AR9331-AL1F

Part No AR9331-AL1F
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Description Wi-Fi Modules IEEE 802.11n BPSK/QPSK/QAM 1-CH 150Mbps 148-Pin LPCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1014878-AR9331-AL1F
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR9331-AL1F CAD Model

Description

The AR9331-AL1F is a highly integrated and cost-effective IEEE 802.11n 2x2 2.4 GHz System-on-a-Chip (SoC) from Qualcomm Atheros. It's designed for applications such as routers, access points, and embedded devices requiring wireless connectivity. The chip integrates a MIPS 24Kc processor, making it capable of handling various networking tasks.

Applications

  • Wireless Routers: Serves as the core component for low-cost 802.11n routers.
  • Wireless Access Points: Enables wireless connectivity in homes, offices, and public spaces.
  • Range Extenders: Extends the coverage area of existing wireless networks.
  • IPTV (Internet Protocol Television) Devices: Facilitates wireless connectivity for set-top boxes.
  • Network Storage Devices (NAS): Provides wireless access to network-attached storage.

Features

  • MIPS 24Kc Processor: Integrated processor core handles networking and application processing.
  • 2.4 GHz 802.11n Wi-Fi: Supports wireless communication with data rates up to 300 Mbps.
  • 2x2 MIMO (Multiple-Input Multiple-Output): Enhances wireless performance and range.
  • Integrated Switch: Includes a 5-port Fast Ethernet switch for wired connectivity.
  • USB 2.0 Host Interface: Allows for connection of USB devices such as storage or printers.
  • SPI Interface: Enables connection to external flash memory.
  • UART Interface: Supports serial communication for debugging and control.

Benefits

  • Cost-Effective Solution: Provides a complete wireless networking solution at a competitive price.
  • High Performance: Delivers fast and reliable wireless and wired networking performance.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.
  • Small Form Factor: Enables compact designs for routers and access points.
  • Flexible Configuration: Supports various software configurations and customizations.

Specifications

  • CPU: MIPS 24Kc @ 400 MHz
  • Wireless Standard: 802.11b/g/n (2.4 GHz)
  • Maximum Data Rate: 300 Mbps
  • MIMO: 2x2
  • Ethernet Ports: 5 x 10/100 Mbps
  • USB Ports: 1 x USB 2.0 Host
  • Memory Support: External DDR2 SDRAM
  • Flash Memory: External SPI Flash
  • Security: WEP, WPA, WPA2
  • Operating Voltage: 3.3V/1.2V
  • Package: QFN

The AR9331-AL1F is a versatile and widely used SoC that offers a good balance of performance, cost, and power efficiency for various wireless networking applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess