EN
  • EN
  • DE

B38871A1305T510

Part No B38871A1305T510
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RFFE FILTER FOR MOBILE COMM M386
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Standard Package 9,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 973195-B38871A1305T510
Ultra Librarian 3D Model Ultra Librarian B38871A1305T510 CAD Model

Description

The B38871A1305T510 is an RF multiplexer manufactured by Qualcomm. RF multiplexers are used to combine or separate multiple RF signals based on frequency. This particular multiplexer is likely designed for use in mobile communication devices, allowing different frequency bands to share the same antenna. It plays a crucial role in ensuring efficient use of the available frequency spectrum.

Applications

  • Used in mobile phones to support multiple cellular bands (e.g., GSM, UMTS, LTE, 5G).
  • Employed in wireless communication devices for frequency band selection.
  • Incorporated in base stations to combine or separate signals from multiple users.
  • Applied in satellite communication systems for frequency division multiplexing.
  • Utilized in radar systems for signal routing and processing.

Features

  • Low Insertion Loss: Minimizes signal attenuation when passing through the multiplexer.
  • High Isolation: Prevents unwanted signals from leaking between different frequency bands.
  • Compact Size: Allows for integration into space-constrained devices.
  • Multiple Ports: Features multiple input and output ports for connecting to different frequency bands.
  • Wide Frequency Range: Supports a broad range of frequencies for versatile applications.

Benefits

  • Improved Signal Quality: Low insertion loss ensures minimal signal degradation, maintaining signal strength.
  • Reduced Interference: High isolation prevents interference between different frequency bands, improving communication quality.
  • Space Saving: Compact size allows for integration into small devices, such as mobile phones.
  • Increased Efficiency: Efficiently combines or separates RF signals, maximizing the use of available frequency spectrum.
  • Versatile Applications: Suitable for a wide range of RF communication systems.

Technical Specifications

Specific electrical characteristics vary, but typical specifications include:

  • Frequency Range: Specifies the range of frequencies supported by each port.
  • Insertion Loss: Indicates the signal attenuation when passing through the multiplexer, typically measured in dB.
  • Isolation: Specifies the amount of signal leakage between different ports, typically measured in dB.
  • Impedance: Represents the input and output impedance of the ports, typically 50 ohms.
  • Power Handling: Indicates the maximum RF power that the multiplexer can handle without damage.
  • Operating Temperature: Specifies the temperature range within which the multiplexer can operate reliably.

You May Also Be Interested in

Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHP
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHM
Need more? Email Us
Pulse
TRIPLEXER 1.575/2.4/5GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess