EN
  • EN
  • DE

B39321R903H110

Part No B39321R903H110
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 315.5000MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Cut Reel
Type SAW
Frequency 315.5MHz
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 1021521-B39321R903H110
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39321R903H110 CAD Model

Description

The SAW component is a surface mount device (SMD) manufactured by Qualcomm (RF360 - A Qualcomm & TDK Joint Venture).

  • Frequency: 315.5MHz
  • Impedance: 50 Ohm
  • Packaging: Cut Reel
  • Height: 0.039" (1.00mm)
  • Categories: Crystals, Oscillators, and Resonators
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Supply and Demand Status: Balance

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1257 $61.9135
130+ $0.9237 $120.0810
195+ $0.8948 $174.4860
270+ $0.8659 $233.7930
345+ $0.8371 $288.7995
465+ $0.7505 $348.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess