EN
  • EN
  • DE

B39421R714U310

Part No B39421R714U310
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 423.2200MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 423.22MHz
Impedance 50 Ohm
Temperature Range - Operating -45°C to 120°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.053" (1.35mm)
Win Source Part Number 1021535-B39421R714U310
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39421R714U310 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) 1021535-B39421R714U310 is a Surface Mount Device (SMD) SAW filter manufactured by Qualcomm.

  • Series: RF360
  • Frequency: 423.22MHz
  • Impedance: 50 Ohm
  • Packaging: Reel
  • Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
  • Height: 0.053" (1.35mm)
  • Frequency Stability: Not specified
  • Frequency Tolerance: Not specified
  • Category: Crystals, Oscillators, Resonators
  • Status: Obsolete (EOL)
  • Temperature Range: -45°C to 120°C
  • Supply and Demand: Balanced

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.3995
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 3.6800MHZ 47PF T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 25.0000MHZ SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess