EN
  • EN
  • DE
  • IT

CSR1013A05-IUUM-R

Part No CSR1013A05-IUUM-R
Manufacturer Qualcomm
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 34XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP
Manufacturer QUALCOMM
Series µEnergy®
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 34-XFBGA, WLCSP
Family Name CSR1013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number CSR1013A05-IUUM-RTR, CSR1013A05-IUUM-RDKR, CSR1013A05-IUUM-RCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867388-CSR1013A05-IUUM-R
Ultra Librarian 3D Model Ultra Librarian CSR1013A05-IUUM-R CAD Model

Description

The QUALCOMM 867388-CSR1013A05-IUUM-R is an IC RF TxRx + MCU Bluetooth designed for Bluetooth v4.0 applications.

  • Manufacturer: QUALCOMM
  • Frequency: 2.4GHz
  • Package / Case: 34-XFBGA, WLCSP
  • Packaging: Reel
  • Quantity: 2000
  • Category: RF/IF and RFID
  • Part Status: Not For New Designs
  • Family Name: CSR1013
  • Operating Temperature: -30°C to 85°C
  • ECCN: 5A992C
  • Supply and Demand Status: Limited
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: CSR1013A05-IUUM-RTR, CSR1013A05-IUUM-RDKR, CSR1013A05-IUUM-RCT

You May Also Be Interested in

Renesas Electronics America
IC RF TXRX+MCU BLE 60AQFN
Need more? Email Us
Sigma Designs Inc.
IC RF TXRX+MCU ISM<1GHZ
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
RF Microcontrollers - MCU
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
RF Transceiver Low-power Sub-1 GHz wireless transceiver
Lowest to $1.3068
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $33.3414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1194 $67.1640
145+ $0.9185 $133.1825
220+ $0.8900 $195.8000
305+ $0.8612 $262.6660
390+ $0.8325 $324.6750
525+ $0.7464 $391.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess