EN
  • EN
  • DE
  • IT

INT6400

Part No INT6400
Manufacturer Qualcomm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+12+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 731391-INT6400
Ultra Librarian 3D Model Ultra Librarian INT6400 CAD Model

Description

The INT6400 is a chipset manufactured by Qualcomm designed for powerline communication (PLC) applications, specifically compliant with the HomePlug AV2 standard. It facilitates high-speed data transfer over existing electrical wiring, providing a convenient alternative to Ethernet or Wi-Fi in environments where those options are less practical or desirable. This chipset is commonly used in applications requiring robust and reliable network connectivity throughout a building.

Applications

  • Home Networking: Extends network coverage in homes using existing electrical wiring.
  • IPTV Distribution: Provides reliable connectivity for streaming high-definition video content over power lines.
  • Gaming Consoles: Enables stable and low-latency connections for online gaming.
  • Security Systems: Connects security cameras and other devices over a secure powerline network.
  • Industrial Automation: Facilitates data communication between machines and control systems in industrial environments.

Features

  • HomePlug AV2 Compliant: Adheres to the HomePlug AV2 standard for high-speed powerline communication.
  • Gigabit Data Rates: Supports data transfer rates up to 1 Gigabit per second.
  • Quality of Service (QoS): Prioritizes network traffic for smooth video streaming and gaming.
  • Security Features: Includes encryption and authentication protocols for secure data transmission.
  • Power Saving Mode: Reduces power consumption when the device is idle.

Benefits

  • Easy Installation: No new wiring required, simplifying network setup.
  • Reliable Connectivity: Provides stable and robust network connections over power lines.
  • High-Speed Data Transfer: Supports bandwidth-intensive applications such as video streaming and online gaming.
  • Secure Communication: Protects data from unauthorized access with encryption and authentication.
  • Cost-Effective Solution: Reduces the need for expensive Ethernet cabling or Wi-Fi extenders.

Additional Details

The INT6400 chipset typically includes a PHY (physical layer) and a MAC (media access control) layer, which handle the physical transmission and data link control, respectively. It also incorporates advanced features such as Multiple Input Multiple Output (MIMO) technology to improve signal strength and reliability. The chipset is designed to operate in a wide range of environmental conditions, making it suitable for both residential and commercial applications.

The INT6400 typically requires external components such as powerline coupling capacitors, filters, and Ethernet PHYs to create a complete powerline communication solution. Qualcomm provides reference designs and software tools to simplify the development process. The chipset is also designed to be backward compatible with older HomePlug standards, ensuring interoperability with existing powerline adapters.

Qualcomm is a leading innovator of wireless and wired communication technologies, and the INT6400 benefits from Qualcomm's expertise in powerline communication. The INT6400 chipset plays a vital role in enabling high-speed network connectivity over existing electrical wiring, making it a key component in the connected home and industrial automation ecosystems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8433 $54.2165
12+ $8.8971 $106.7652
18+ $8.6190 $155.1420
24+ $8.3410 $200.1840
32+ $8.0630 $258.0160
42+ $7.2289 $303.6138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,033 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess