EN
  • EN
  • DE

IPQ-8065-0-519FCBGA-MT-00-0

Part No IPQ-8065-0-519FCBGA-MT-00-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065327-IPQ-8065-0-519FCBGA-MT-00-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8065-0-519FCBGA-MT-00-0 CAD Model

Description

The Qualcomm IPQ-8065-0-519FCBGA-MT-00-0 is a high-performance network processor designed for advanced wireless and wired networking applications. This System-on-Chip (SoC) integrates a powerful CPU, advanced connectivity options, and hardware acceleration engines to deliver optimal performance for demanding networking tasks. It is commonly used in high-end routers, access points, and other networking devices.

Applications:

  • High-Performance Routers: Employed in routers designed for home and small business networks requiring high throughput and advanced features.
  • Wireless Access Points: Used in access points to provide reliable and fast wireless connectivity in various environments.
  • Network Attached Storage (NAS) Devices: Integrated into NAS devices to provide high-speed network connectivity and efficient data processing.
  • VPN Gateways: Suitable for VPN gateways requiring robust security features and high performance.

Features:

  • Dual-Core Krait CPU: Features a dual-core Krait CPU for handling network tasks and applications.
  • Hardware Acceleration: Includes hardware accelerators for packet processing, security, and other network functions.
  • Dual-Band Wi-Fi: Supports dual-band Wi-Fi (2.4 GHz and 5 GHz) for versatile wireless connectivity.
  • Gigabit Ethernet: Integrates Gigabit Ethernet ports for high-speed wired networking.
  • USB 3.0 Support: Supports USB 3.0 for fast data transfer with external storage devices.
  • Advanced Security Features: Incorporates security features such as VPN support and firewall capabilities.
  • Flexible Connectivity Options: Supports various interfaces, including PCIe, USB, and Ethernet, for versatile connectivity.

Benefits:

  • High Performance: The powerful CPU and hardware acceleration engines deliver high performance for demanding networking tasks.
  • Reliable Connectivity: Dual-band Wi-Fi and Gigabit Ethernet ensure reliable and fast network connectivity.
  • Advanced Security: Security features such as VPN support and firewall capabilities protect the network from cyber threats.
  • Flexible Connectivity: Various interfaces provide versatile connectivity options for different devices and applications.
  • Efficient Power Consumption: Optimized power management features extend battery life in mobile devices and reduce energy consumption in networking equipment.

Additional Details:

The IPQ-8065 incorporates a 519FCBGA package. It is designed to operate within a specific temperature range. The integration of various connectivity options makes it a versatile solution for networking applications. The inclusion of hardware acceleration enhances the performance of security protocols and data processing, contributing to a more efficient and secure network environment.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8764 $74.6292
6+ $20.4112 $122.4672
9+ $19.7736 $177.9624
13+ $19.1360 $248.7680
16+ $18.4973 $295.9568
21+ $16.5846 $348.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess