EN
  • EN
  • DE

IPQ-8078-0-772FCBGA-MT-02-0

Part No IPQ-8078-0-772FCBGA-MT-02-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065334-IPQ-8078-0-772FCBGA-MT-02-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8078-0-772FCBGA-MT-02-0 CAD Model

Description

The Qualcomm IPQ-8078-0-772FCBGA-MT-02-0 is a high-performance Wi-Fi 6 (802.11ax) network processor designed for demanding networking applications. This System-on-Chip (SoC) integrates advanced features for optimal wireless performance and efficient data processing, making it suitable for premium routers, access points, and other networking infrastructure.

Applications:

  • High-End Wi-Fi 6 Routers: Ideal for home and enterprise routers requiring high throughput and low latency.
  • Wireless Access Points: Used in access points to provide reliable and fast wireless connectivity in offices, public spaces, and homes.
  • Mesh Wi-Fi Systems: Employed in mesh network nodes to extend Wi-Fi coverage and improve network performance.
  • Network Gateways: Suitable for residential and commercial network gateways that require advanced routing and security features.

Features:

  • Wi-Fi 6 (802.11ax) Support: Compliant with the latest Wi-Fi standard, offering improved speed, efficiency, and capacity.
  • Multi-User MIMO (MU-MIMO): Enables simultaneous data transmission to multiple devices, enhancing network performance.
  • Orthogonal Frequency Division Multiple Access (OFDMA): Improves network efficiency by dividing channels into smaller resource units, reducing latency.
  • 1024-QAM: Supports higher data rates with advanced modulation techniques.
  • Integrated CPU: Features a powerful multi-core ARM processor for handling network tasks and applications.
  • Hardware Acceleration: Includes hardware accelerators for packet processing, encryption, and other network functions, optimizing performance and reducing CPU load.
  • Advanced Security Features: Incorporates security features such as WPA3 encryption to protect the network from unauthorized access.
  • Flexible Connectivity Options: Supports various interfaces, including Ethernet, USB, and PCIe, for versatile connectivity.

Benefits:

  • Increased Network Capacity: Wi-Fi 6 technology allows for more devices to be connected simultaneously without performance degradation.
  • Improved Speed and Throughput: Higher data rates enable faster downloads, smoother streaming, and more responsive online gaming.
  • Reduced Latency: OFDMA and other Wi-Fi 6 features minimize latency, providing a better user experience for real-time applications.
  • Enhanced Security: WPA3 encryption and other security features protect the network from cyber threats.
  • Efficient Power Consumption: Optimized power management features extend battery life in mobile devices and reduce energy consumption in networking equipment.
  • Reliable Connectivity: MU-MIMO and other advanced technologies ensure stable and reliable wireless connections.

Additional Details:

The IPQ-8078 incorporates a 772FCBGA package. This advanced package technology contributes to the overall performance and thermal efficiency of the processor. It's designed to operate within a specific temperature range, and proper thermal management is crucial for maintaining optimal performance and reliability. The SoC is also designed to be highly integrated, reducing the need for external components and simplifying the design process for manufacturers.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess