EN
  • EN
  • DE

MSM8274

Part No MSM8274
Manufacturer Qualcomm
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031769-MSM8274
Categories OEM Parts(M-N)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM8274 CAD Model

Description

The MSM8274 is a System-on-Chip (SoC) designed by Qualcomm, typically found in high-end smartphones and tablets. It's a highly integrated chip that combines a powerful processor, graphics processing unit (GPU), connectivity features, and other essential components onto a single die. This processor is part of Qualcomm's Snapdragon family.

Applications:

  • Smartphones: Powers a wide range of high-performance smartphones.
  • Tablets: Used in tablets requiring significant processing power and graphics capabilities.
  • Embedded Systems: Can be found in embedded systems needing advanced processing and multimedia features.

Features:

  • Quad-Core CPU: Features a quad-core Kryo CPU for high-performance processing.
  • Adreno GPU: Integrates an Adreno GPU for advanced graphics rendering and gaming.
  • Integrated Modem: Includes a cellular modem for connecting to mobile networks.
  • Connectivity: Supports Wi-Fi, Bluetooth, and GPS connectivity.
  • Multimedia Support: Provides support for high-resolution video playback and capture.

Benefits:

  • High Performance: Delivers excellent performance for demanding applications such as gaming and video editing.
  • Low Power Consumption: Optimized for power efficiency to extend battery life.
  • Integrated Solution: Provides a complete solution for mobile devices, reducing the need for external components.
  • Advanced Graphics: Enables stunning visuals and smooth gaming experiences.
  • Seamless Connectivity: Provides reliable connectivity to mobile networks and other devices.

Additional Details:

The MSM8274 typically uses a 28nm or smaller manufacturing process. Specific clock speeds and memory configurations vary depending on the device implementation. The integrated modem supports various cellular standards, including LTE. The SoC includes dedicated hardware accelerators for video encoding and decoding. The Adreno GPU supports OpenGL ES and other graphics APIs. It is a complete and powerful solution that formed the heart of many flagship mobile devices when released.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess