EN
  • EN
  • DE

QCA-6174A-1-172BWLNSP-HR-0C-0

Part No QCA-6174A-1-172BWLNSP-HR-0C-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description WLAN+BTCombo Module Chip IEEE 802.11ac Bluetooth v4.2(BLE) 172-Pin WLNSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086613-QCA-6174A-1-172BWLNSP-HR-0C-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-6174A-1-172BWLNSP-HR-0C-0 CAD Model

Description

The Qualcomm QCA-6174A-1-172BWLNSP-HR-0C-0 is a high-performance Wi-Fi and Bluetooth combo module designed for a variety of applications requiring reliable wireless connectivity. This module integrates advanced features to provide enhanced performance and security in wireless communications.

Applications

  • Laptops and Notebooks: Provides wireless connectivity for internet access and Bluetooth peripherals.
  • Tablets: Enables Wi-Fi and Bluetooth functionality for portable devices.
  • Smart TVs: Supports wireless streaming and connectivity to Bluetooth accessories.
  • Gaming Consoles: Facilitates online gaming and connectivity to wireless controllers.
  • VR/AR Devices: Delivers reliable wireless performance for virtual and augmented reality applications.

Features

  • Dual-Band Wi-Fi: Supports both 2.4 GHz and 5 GHz Wi-Fi bands for flexible connectivity.
  • 802.11ac Wave 2: Compliant with the 802.11ac Wave 2 standard for high-speed wireless performance.
  • Bluetooth 4.2: Integrates Bluetooth 4.2 technology for connecting to Bluetooth devices.
  • MU-MIMO: Supports Multi-User MIMO technology for improved network efficiency.
  • Compact Form Factor: Designed in a small form factor for easy integration into various devices.
  • Advanced Security Features: Incorporates security protocols to protect against unauthorized access.

Benefits

  • High-Speed Wireless: Delivers fast and reliable wireless connectivity for demanding applications.
  • Improved Network Efficiency: MU-MIMO technology enhances network efficiency and reduces latency.
  • Enhanced Security: Protects against unauthorized access with advanced security features.
  • Wide Compatibility: Compatible with a wide range of Wi-Fi and Bluetooth devices.
  • Easy Integration: Simplifies the development process with a comprehensive set of development tools and resources.
  • Reliable Performance: Designed for stable and consistent performance in various environments.

Additional Details

The QCA6174A-1-172BWLNSP-HR-0C-0 module combines a dual-band Wi-Fi radio and a Bluetooth 4.2 radio in a single package. It supports advanced Wi-Fi features such as beamforming and channel bonding to improve wireless performance and range. The module is designed to operate in a wide range of environmental conditions, making it suitable for various applications. It also includes a robust set of security features, including WPA3 encryption and firewall protection, to ensure the security of the wireless network.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess