EN
  • EN
  • DE

QCA-7520-0-148DRQFN-MT-00-0

Part No QCA-7520-0-148DRQFN-MT-00-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086626-QCA-7520-0-148DRQFN-MT-00-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-7520-0-148DRQFN-MT-00-0 CAD Model

Description

The Qualcomm QCA-7520-0-148DRQFN-MT-00-0 is a high-performance Powerline Communication (PLC) modem designed for use in smart grid, home automation, and industrial control applications. It provides a robust and reliable solution for transmitting data over existing power lines, eliminating the need for additional wiring.

Applications

  • Smart Grid Communications: Enables two-way communication between smart meters, grid infrastructure, and utilities for advanced metering and monitoring.
  • Home Automation: Supports communication between smart home devices, allowing for remote control and automation of lighting, appliances, and security systems.
  • Electric Vehicle (EV) Charging: Facilitates communication between EV chargers and vehicles, enabling smart charging and grid integration.
  • Industrial Control: Provides reliable communication for industrial control systems, sensors, and actuators in manufacturing and process automation.
  • Lighting Control Systems: Enables advanced control and monitoring of lighting systems in commercial and residential buildings.

Features

  • Powerline Communication (PLC): Utilizes existing power lines for data transmission, eliminating the need for new wiring infrastructure.
  • IEEE 1901 Standard: Compliant with the IEEE 1901 standard for reliable and interoperable PLC communication.
  • Advanced Error Correction: Incorporates advanced error correction algorithms to ensure data integrity and reliability in noisy power line environments.
  • Robust Security Features: Includes security protocols such as encryption and authentication to protect against unauthorized access.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power consumption in various applications.
  • Integrated Analog Front-End: Features an integrated analog front-end for seamless connectivity to power line networks.

Benefits

  • Reduced Installation Costs: Eliminates the need for new wiring, significantly reducing installation costs and complexity.
  • Reliable Communication: Provides robust and reliable data transmission over power lines, even in challenging environments.
  • Enhanced Security: Protects against unauthorized access and data breaches with advanced security features.
  • Improved Energy Efficiency: Low power consumption contributes to energy savings in smart grid and home automation applications.
  • Simplified Deployment: Facilitates easy deployment and integration into existing power line networks.
  • Interoperability: Compliant with industry standards, ensuring interoperability with other PLC devices and systems.

Additional Details

The QCA-7520-0-148DRQFN-MT-00-0 integrates a PLC modem, a microcontroller, and an analog front-end into a single chip. It supports various communication protocols and modulation schemes to optimize performance in different power line environments. The device is designed to operate in a wide range of environmental conditions and is suitable for both indoor and outdoor applications. It also includes comprehensive security features, such as AES encryption and secure boot, to ensure the security of data transmission and device integrity.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess