EN
  • EN
  • DE

QFE3100

Part No QFE3100
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 755792-QFE3100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QFE3100 CAD Model

Description

The QFE3100 is a front-end module (FEM) manufactured by Qualcomm. It is designed for use in mobile devices to enhance cellular connectivity. The QFE3100 integrates multiple components to optimize signal transmission and reception, ensuring reliable and efficient wireless communication.

Applications

  • Mobile Phones: Primary application is in smartphones and cellular devices to improve RF performance.
  • Tablets: Used in tablet devices to enhance cellular connectivity and data transmission.
  • IoT Devices: Integrated into IoT devices requiring cellular communication for data transfer and control.
  • Portable Hotspots: Employed in portable hotspots to provide reliable internet connectivity through cellular networks.
  • Automotive Telematics: Utilized in automotive telematics systems for connectivity and data services.

Features

  • Multi-Band Support: Supports multiple frequency bands for global cellular network compatibility.
  • Integrated Power Amplifier (PA): Includes a high-efficiency power amplifier to boost signal transmission strength.
  • Antenna Switch: Features an integrated antenna switch for optimal antenna selection.
  • Low Noise Amplifier (LNA): Incorporates a low noise amplifier to improve signal reception sensitivity.
  • Compact Design: Designed in a compact package for easy integration into mobile devices.

Benefits

  • Enhanced Cellular Performance: Improves signal strength and quality, resulting in better call quality and data speeds.
  • Global Compatibility: Supports multiple frequency bands, enabling operation on various cellular networks worldwide.
  • Efficient Power Consumption: Optimized for low power consumption, extending battery life in mobile devices.
  • Reduced Board Space: Integration of multiple components reduces the need for discrete components, saving board space.
  • Improved Reliability: High-quality components and design ensure reliable performance in demanding environments.

Additional Details

The QFE3100 is designed to work with Qualcomm's modem and transceiver chipsets, providing a complete RF front-end solution. It is optimized for 4G LTE and other cellular technologies. The module is typically surface-mounted onto the printed circuit board (PCB) of mobile devices.

Technical Specifications (Typical):

  • Frequency Bands: Varies depending on specific model
  • Operating Voltage: 2.8V - 5.0V
  • Power Amplifier Gain: Varies depending on frequency band
  • Noise Figure: Low noise figure for improved sensitivity
  • Operating Temperature: -30°C to +85°C

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess