EN
  • EN
  • DE
  • IT

QSD8250

Part No QSD8250
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1142+
Manufacturer QUALCOMM
Win Source Part Number 715856-QSD8250
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QSD8250 CAD Model

Description

The Qualcomm QSD8250 Snapdragon is a first-generation smartphone system-on-a-chip (SoC) that combines a high-performance CPU, GPU, and connectivity solutions. It was designed for early smartphones and mobile devices, offering substantial processing power and multimedia capabilities for its time. The QSD8250 provides a comprehensive platform for mobile applications, including web browsing, gaming, and video playback.

Applications:

  • Smartphones: Used in a variety of early smartphones to power applications and multimedia experiences.
  • Mobile Devices: Employed in tablets and other mobile devices requiring robust processing capabilities.
  • Portable Media Players: Integrated into portable media players for enhanced video and audio playback.

Features:

  • CPU: Scorpion single-core processor, providing efficient performance for mobile tasks.
  • GPU: Adreno 200 GPU, enabling accelerated graphics rendering for gaming and multimedia applications.
  • Connectivity: Integrated support for 3G cellular networks, Wi-Fi, and Bluetooth.
  • Multimedia: Hardware-accelerated video decoding and encoding for smooth playback and recording.
  • GPS: Integrated GPS receiver for location-based services.
  • Memory: Support for LPDDR memory, optimizing power consumption and performance.

Benefits:

  • Enhanced Performance: Provides substantial processing power for mobile applications, ensuring smooth and responsive performance.
  • Improved Multimedia Capabilities: Enables high-quality video playback and gaming experiences through hardware acceleration.
  • Seamless Connectivity: Offers integrated support for 3G cellular networks, Wi-Fi, and Bluetooth, ensuring connectivity on the go.
  • Optimized Power Efficiency: Designed for low power consumption, extending battery life in mobile devices.
  • Comprehensive Platform: Integrates CPU, GPU, connectivity, and multimedia capabilities into a single chip, simplifying system design.

Additional Details:

The QSD8250 typically operates at clock speeds up to 1 GHz, delivering a balance of performance and power efficiency. It supports various display resolutions and multimedia formats, making it suitable for a wide range of mobile applications. The SoC is fabricated using a low-power process technology, further optimizing energy consumption.

The device's architecture includes dedicated hardware blocks for video decoding, encoding, and graphics rendering, improving performance and reducing CPU load. The QSD8250 also incorporates advanced security features to protect against unauthorized access and tampering. Software development kits (SDKs) and application programming interfaces (APIs) are available from Qualcomm to assist developers in creating applications for the platform.

While the QSD8250 is an older generation SoC, it played a significant role in the evolution of smartphone technology, paving the way for more advanced and powerful mobile processors. Its combination of performance, multimedia capabilities, and connectivity solutions made it a popular choice for early smartphone manufacturers.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess