EN
  • EN
  • DE

RFR-3100(CD90-V0092-1CTR)

Part No RFR-3100(CD90-V0092-1CTR)
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294120-RFR-3100(CD90-V0092-1CTR)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RFR-3100(CD90-V0092-1CTR) CAD Model

Description

The Qualcomm RFR-3100(CD90-V0092-1CTR) is a radio frequency receiver component designed for use in various wireless communication systems. This receiver is a crucial part of the overall RF front-end, responsible for capturing and processing incoming radio signals. Qualcomm, a leading provider of wireless technology, designs the RFR-3100 to meet the stringent requirements of modern communication standards. The specific part number (CD90-V0092-1CTR) may indicate a particular configuration or variant of the RFR3100 tailored to a specific application.

Applications

  • Mobile Phones: Used in smartphones to receive cellular signals (e.g., LTE, 5G).
  • Tablets: Integrated into tablets for wireless connectivity.
  • IoT Devices: Employed in Internet of Things devices that require wireless communication capabilities.
  • Wireless Modules: Part of wireless modules used in various embedded systems.

Features

  • High Sensitivity: Designed for excellent sensitivity to capture weak signals.
  • Low Noise Figure: Features a low noise figure to minimize interference and improve signal quality.
  • Wideband Support: Supports multiple frequency bands used in cellular communication.
  • Integrated Filtering: Includes integrated filters to reject unwanted signals and improve performance.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in mobile devices.
  • Compact Size: Designed to be compact for integration into small form-factor devices.

Benefits

  • Improved Signal Reception: Enhances signal reception in challenging environments, improving call quality and data speeds.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Reduced Interference: Integrated filtering reduces interference from unwanted signals, improving overall performance.
  • Enhanced Reliability: Qualcomm's design ensures reliable operation in demanding conditions.
  • Simplified Integration: Compact size and integrated features simplify integration into various devices.

Additional Details

The RFR-3100(CD90-V0092-1CTR) typically operates within a specific voltage range, often around 1.8V to 3.3V. It supports various modulation schemes used in modern wireless communication, including QAM and OFDM. The device's performance characteristics, such as sensitivity and noise figure, are typically specified in the product datasheet, which is available from Qualcomm. The (CD90-V0092-1CTR) likely refers to a specific configuration which could impact things like supported frequency bands or other specific performance tuning. It's usually packaged in a small form-factor surface mount package for ease of assembly. Proper impedance matching and filtering are essential for optimal performance.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess